Capital Lighting, Inc. FAL-8860-20-ABRS Mini Pendants-Cable 750416

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 5.00 Bulb Type: G16.5 Qty: 1 Wattage: 60 Finish: Antique Brass Product Name: One Light Pendant Category: Pendants Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx5.25`` Dia
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 5.00 Bulb Type: G16.5 Qty: 1 Wattage: 60 Finish: Antique Brass Product Name: One Light Pendant Category: Pendants Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx5.25`` Dia

Suppliers

Company
Product
Description
Supplier Links
FAL-8860-20-ABRS Mini Pendants-Cable - 750416 - Capital Lighting, Inc.
Columbus, OH, USA
FAL-8860-20-ABRS Mini Pendants-Cable
750416
FAL-8860-20-ABRS Mini Pendants-Cable 750416
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 5.00 Bulb Type: G16.5 Qty: 1 Wattage: 60 Finish: Antique Brass Product Name: One Light Pendant Category: Pendants Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx5.25`` Dia

PRODUCT DETAILS / SPECS
Width/Dia: 9.25
Height: 5.00
Bulb
Type: G16.5
Qty: 1
Wattage: 60
Finish: Antique Brass
Product Name: One Light Pendant
Category: Pendants
Shipped Via: FedEx Ground
Safety Listing: Damp
Canopy: .75`` Hx5.25`` Dia

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 750416
Product Name FAL-8860-20-ABRS Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2061277 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details