Capital Lighting, Inc. FAL-8816-28-ABRS Mini Pendants-Cable 750413

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 8.75 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: Antique Brass Product Name: One Light Pendant Category: Pendants Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx5.25`` Dia.
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 8.75 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: Antique Brass Product Name: One Light Pendant Category: Pendants Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx5.25`` Dia.

Suppliers

Company
Product
Description
Supplier Links
FAL-8816-28-ABRS Mini Pendants-Cable - 750413 - Capital Lighting, Inc.
Columbus, OH, USA
FAL-8816-28-ABRS Mini Pendants-Cable
750413
FAL-8816-28-ABRS Mini Pendants-Cable 750413
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 8.75 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: Antique Brass Product Name: One Light Pendant Category: Pendants Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx5.25`` Dia.

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 8.75
Bulb
Type: Medium
Qty: 1
Wattage: 40
Finish: Antique Brass
Product Name: One Light Pendant
Category: Pendants
Shipped Via: FedEx Ground
Safety Listing: Damp
Canopy: .75`` Hx5.25`` Dia.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 750413
Product Name FAL-8816-28-ABRS Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details