Capital Lighting, Inc. POR-8826-20-PLET-NCKL Island/Pool Table-4 Light + 750395

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.25 Height: 19.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Brushed Nickel Product Name: Six Light Chandelier Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx18`` Lx5`` W
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.25 Height: 19.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Brushed Nickel Product Name: Six Light Chandelier Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx18`` Lx5`` W

Suppliers

Company
Product
Description
Supplier Links
POR-8826-20-PLET-NCKL Island/Pool Table-4 Light + - 750395 - Capital Lighting, Inc.
Columbus, OH, USA
POR-8826-20-PLET-NCKL Island/Pool Table-4 Light +
750395
POR-8826-20-PLET-NCKL Island/Pool Table-4 Light + 750395
PRODUCT DETAILS / SPECS Width/Dia: 32.25 Height: 19.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Brushed Nickel Product Name: Six Light Chandelier Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx18`` Lx5`` W

PRODUCT DETAILS / SPECS
Width/Dia: 32.25
Height: 19.00
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Brushed Nickel
Product Name: Six Light Chandelier
Category: Modular
Shipped Via: FedEx Ground
Safety Listing: Damp
Canopy: .75`` Hx18`` Lx5`` W

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 750395
Product Name POR-8826-20-PLET-NCKL Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details