Capital Lighting, Inc. POR-8831-30-LEAF-DBRZ Sconces-Single Glass 750375

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 7.50 Extension: 4 Bulb Type: T4 Qty: 1 Wattage: 75 Finish: Dark Bronze Product Name: One Light Wall Sconce Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 5.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 7.50 Extension: 4 Bulb Type: T4 Qty: 1 Wattage: 75 Finish: Dark Bronze Product Name: One Light Wall Sconce Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 5.25

Suppliers

Company
Product
Description
Supplier Links
POR-8831-30-LEAF-DBRZ Sconces-Single Glass - 750375 - Capital Lighting, Inc.
Columbus, OH, USA
POR-8831-30-LEAF-DBRZ Sconces-Single Glass
750375
POR-8831-30-LEAF-DBRZ Sconces-Single Glass 750375
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 7.50 Extension: 4 Bulb Type: T4 Qty: 1 Wattage: 75 Finish: Dark Bronze Product Name: One Light Wall Sconce Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 5.25

PRODUCT DETAILS / SPECS
Width/Dia: 6.25
Height: 7.50
Extension: 4
Bulb
Type: T4
Qty: 1
Wattage: 75
Finish: Dark Bronze
Product Name: One Light Wall Sconce
Category: Modular
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 5.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 750375
Product Name POR-8831-30-LEAF-DBRZ Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details