Capital Lighting, Inc. POR-8828-30-WFAL-NCKL Mid. Chandeliers-Glass Up 750345

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.20 Height: 27.25 Bulb Type: Medium Qty: 8 Wattage: 100 Finish: Brushed Nickel Product Name: Eight Light Chandelier Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx5`` Dia.
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.20 Height: 27.25 Bulb Type: Medium Qty: 8 Wattage: 100 Finish: Brushed Nickel Product Name: Eight Light Chandelier Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx5`` Dia.

Suppliers

Company
Product
Description
Supplier Links
POR-8828-30-WFAL-NCKL Mid. Chandeliers-Glass Up - 750345 - Capital Lighting, Inc.
Columbus, OH, USA
POR-8828-30-WFAL-NCKL Mid. Chandeliers-Glass Up
750345
POR-8828-30-WFAL-NCKL Mid. Chandeliers-Glass Up 750345
PRODUCT DETAILS / SPECS Width/Dia: 30.20 Height: 27.25 Bulb Type: Medium Qty: 8 Wattage: 100 Finish: Brushed Nickel Product Name: Eight Light Chandelier Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx5`` Dia.

PRODUCT DETAILS / SPECS
Width/Dia: 30.20
Height: 27.25
Bulb
Type: Medium
Qty: 8
Wattage: 100
Finish: Brushed Nickel
Product Name: Eight Light Chandelier
Category: Modular
Shipped Via: FedEx Ground
Safety Listing: Damp
Canopy: .75`` Hx5`` Dia.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 750345
Product Name POR-8828-30-WFAL-NCKL Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2680606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.545m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details