Capital Lighting, Inc. POR-8831-30-WFAL-ABRS Sconces-Single Glass 750344

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 7.50 Extension: 4 Bulb Type: T4 Qty: 1 Wattage: 75 Finish: Antique Brass Product Name: One Light Wall Sconce Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 5.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 7.50 Extension: 4 Bulb Type: T4 Qty: 1 Wattage: 75 Finish: Antique Brass Product Name: One Light Wall Sconce Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 5.25

Suppliers

Company
Product
Description
Supplier Links
POR-8831-30-WFAL-ABRS Sconces-Single Glass - 750344 - Capital Lighting, Inc.
Columbus, OH, USA
POR-8831-30-WFAL-ABRS Sconces-Single Glass
750344
POR-8831-30-WFAL-ABRS Sconces-Single Glass 750344
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 7.50 Extension: 4 Bulb Type: T4 Qty: 1 Wattage: 75 Finish: Antique Brass Product Name: One Light Wall Sconce Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 5.25

PRODUCT DETAILS / SPECS
Width/Dia: 6.25
Height: 7.50
Extension: 4
Bulb
Type: T4
Qty: 1
Wattage: 75
Finish: Antique Brass
Product Name: One Light Wall Sconce
Category: Modular
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 5.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 750344
Product Name POR-8831-30-WFAL-ABRS Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2318134 - RS Components, Ltd.
Specs
Lamp Type LED
View Details