Capital Lighting, Inc. POR-8824-30-PLET-DBRZ Bathroom Fixtures-Four Lights 750340

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.50 Height: 7.50 Extension: 4.75 Bulb Type: T4 Qty: 4 Wattage: 75 Finish: Dark Bronze Product Name: Four Light Bath Bar Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 5.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.50 Height: 7.50 Extension: 4.75 Bulb Type: T4 Qty: 4 Wattage: 75 Finish: Dark Bronze Product Name: Four Light Bath Bar Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 5.25

Suppliers

Company
Product
Description
Supplier Links
POR-8824-30-PLET-DBRZ Bathroom Fixtures-Four Lights - 750340 - Capital Lighting, Inc.
Columbus, OH, USA
POR-8824-30-PLET-DBRZ Bathroom Fixtures-Four Lights
750340
POR-8824-30-PLET-DBRZ Bathroom Fixtures-Four Lights 750340
PRODUCT DETAILS / SPECS Width/Dia: 36.50 Height: 7.50 Extension: 4.75 Bulb Type: T4 Qty: 4 Wattage: 75 Finish: Dark Bronze Product Name: Four Light Bath Bar Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 5.25

PRODUCT DETAILS / SPECS
Width/Dia: 36.50
Height: 7.50
Extension: 4.75
Bulb
Type: T4
Qty: 4
Wattage: 75
Finish: Dark Bronze
Product Name: Four Light Bath Bar
Category: Modular
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 5.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 750340
Product Name POR-8824-30-PLET-DBRZ Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 360072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 656mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details