Capital Lighting, Inc. POR-8855-WAVE Sconces-Pocket 750338

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 9.75 Extension: 4 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Wave Product Name: Two Light Wall Sconce Category: Wall Sconce Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 4.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 9.75 Extension: 4 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Wave Product Name: Two Light Wall Sconce Category: Wall Sconce Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 4.75

Suppliers

Company
Product
Description
Supplier Links
POR-8855-WAVE Sconces-Pocket - 750338 - Capital Lighting, Inc.
Columbus, OH, USA
POR-8855-WAVE Sconces-Pocket
750338
POR-8855-WAVE Sconces-Pocket 750338
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 9.75 Extension: 4 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Wave Product Name: Two Light Wall Sconce Category: Wall Sconce Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 4.75

PRODUCT DETAILS / SPECS
Width/Dia: 11.75
Height: 9.75
Extension: 4
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Wave
Product Name: Two Light Wall Sconce
Category: Wall Sconce
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 4.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 750338
Product Name POR-8855-WAVE Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1884156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.2 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details