Capital Lighting, Inc. POR-8824-40-SAWT-DBRZ Bathroom Fixtures-Four Lights 750337

Description
PRODUCT DETAILS / SPECS Width/Dia: 35.75 Height: 7.75 Extension: 6.25 Bulb Type: T4 Qty: 4 Wattage: 75 Finish: Dark Bronze Product Name: Four Light Bath Bar Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 5.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 35.75 Height: 7.75 Extension: 6.25 Bulb Type: T4 Qty: 4 Wattage: 75 Finish: Dark Bronze Product Name: Four Light Bath Bar Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 5.25

Suppliers

Company
Product
Description
Supplier Links
POR-8824-40-SAWT-DBRZ Bathroom Fixtures-Four Lights - 750337 - Capital Lighting, Inc.
Columbus, OH, USA
POR-8824-40-SAWT-DBRZ Bathroom Fixtures-Four Lights
750337
POR-8824-40-SAWT-DBRZ Bathroom Fixtures-Four Lights 750337
PRODUCT DETAILS / SPECS Width/Dia: 35.75 Height: 7.75 Extension: 6.25 Bulb Type: T4 Qty: 4 Wattage: 75 Finish: Dark Bronze Product Name: Four Light Bath Bar Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 5.25

PRODUCT DETAILS / SPECS
Width/Dia: 35.75
Height: 7.75
Extension: 6.25
Bulb
Type: T4
Qty: 4
Wattage: 75
Finish: Dark Bronze
Product Name: Four Light Bath Bar
Category: Modular
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 5.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 750337
Product Name POR-8824-40-SAWT-DBRZ Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856541 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details