Capital Lighting, Inc. POR-8872-OVAL Lamps-Accent Lamps 750322

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 11.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oval Product Name: One Light Portable Shipped Via: FedEx Ground
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 11.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oval Product Name: One Light Portable Shipped Via: FedEx Ground

Suppliers

Company
Product
Description
Supplier Links
POR-8872-OVAL Lamps-Accent Lamps - 750322 - Capital Lighting, Inc.
Columbus, OH, USA
POR-8872-OVAL Lamps-Accent Lamps
750322
POR-8872-OVAL Lamps-Accent Lamps 750322
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 11.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oval Product Name: One Light Portable Shipped Via: FedEx Ground

PRODUCT DETAILS / SPECS
Width/Dia: 11.75
Height: 11.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Oval
Product Name: One Light Portable
Shipped Via: FedEx Ground

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 750322
Product Name POR-8872-OVAL Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details