Capital Lighting, Inc. POR-8855-WFAL Sconces-Pocket 750319

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 9.75 Extension: 4 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Waterfall Product Name: Two Light Wall Sconce Category: Wall Sconce Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 4.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 9.75 Extension: 4 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Waterfall Product Name: Two Light Wall Sconce Category: Wall Sconce Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 4.75

Suppliers

Company
Product
Description
Supplier Links
POR-8855-WFAL Sconces-Pocket - 750319 - Capital Lighting, Inc.
Columbus, OH, USA
POR-8855-WFAL Sconces-Pocket
750319
POR-8855-WFAL Sconces-Pocket 750319
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 9.75 Extension: 4 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Waterfall Product Name: Two Light Wall Sconce Category: Wall Sconce Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 4.75

PRODUCT DETAILS / SPECS
Width/Dia: 11.75
Height: 9.75
Extension: 4
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Waterfall
Product Name: Two Light Wall Sconce
Category: Wall Sconce
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 4.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 750319
Product Name POR-8855-WFAL Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2863963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details