Capital Lighting, Inc. POR-8860-20-CHKR-MBLK Mini Pendants-Cable 750313

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 6.00 Bulb Type: G16.5 Qty: 1 Wattage: 60 Finish: Matte Black Product Name: One Light Pendant Category: Pendants Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx5.25`` Dia
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 6.00 Bulb Type: G16.5 Qty: 1 Wattage: 60 Finish: Matte Black Product Name: One Light Pendant Category: Pendants Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx5.25`` Dia

Suppliers

Company
Product
Description
Supplier Links
POR-8860-20-CHKR-MBLK Mini Pendants-Cable - 750313 - Capital Lighting, Inc.
Columbus, OH, USA
POR-8860-20-CHKR-MBLK Mini Pendants-Cable
750313
POR-8860-20-CHKR-MBLK Mini Pendants-Cable 750313
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 6.00 Bulb Type: G16.5 Qty: 1 Wattage: 60 Finish: Matte Black Product Name: One Light Pendant Category: Pendants Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx5.25`` Dia

PRODUCT DETAILS / SPECS
Width/Dia: 9.25
Height: 6.00
Bulb
Type: G16.5
Qty: 1
Wattage: 60
Finish: Matte Black
Product Name: One Light Pendant
Category: Pendants
Shipped Via: FedEx Ground
Safety Listing: Damp
Canopy: .75`` Hx5.25`` Dia

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 750313
Product Name POR-8860-20-CHKR-MBLK Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details