Capital Lighting, Inc. POR-8816-65-CHKR-MBLK Mini Pendants-Cable 750306

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 10.00 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: Matte Black Product Name: One Light Pendant Category: Pendants Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx5.25`` Dia
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 10.00 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: Matte Black Product Name: One Light Pendant Category: Pendants Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx5.25`` Dia

Suppliers

Company
Product
Description
Supplier Links
POR-8816-65-CHKR-MBLK Mini Pendants-Cable - 750306 - Capital Lighting, Inc.
Columbus, OH, USA
POR-8816-65-CHKR-MBLK Mini Pendants-Cable
750306
POR-8816-65-CHKR-MBLK Mini Pendants-Cable 750306
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 10.00 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: Matte Black Product Name: One Light Pendant Category: Pendants Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx5.25`` Dia

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 10.00
Bulb
Type: Medium
Qty: 1
Wattage: 40
Finish: Matte Black
Product Name: One Light Pendant
Category: Pendants
Shipped Via: FedEx Ground
Safety Listing: Damp
Canopy: .75`` Hx5.25`` Dia

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 750306
Product Name POR-8816-65-CHKR-MBLK Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947689 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details