Capital Lighting, Inc. Sconces-Triple Candle 750230

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 19.00 Length 19.00 Extension: 8 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Gold Weight: 3 Product Name: Three Light Wall Sconce UPC: 633779005930 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 19.00 Length 19.00 Extension: 8 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Gold Weight: 3 Product Name: Three Light Wall Sconce UPC: 633779005930 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
Sconces-Triple Candle - 750230 - Capital Lighting, Inc.
Columbus, OH, USA
Sconces-Triple Candle
750230
Sconces-Triple Candle 750230
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 19.00 Length 19.00 Extension: 8 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Gold Weight: 3 Product Name: Three Light Wall Sconce UPC: 633779005930 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 19.00
Length 19.00
Extension: 8
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Gold
Weight: 3
Product Name: Three Light Wall Sconce
UPC: 633779005930
Category: Wall Sconce
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 750230
Product Name Sconces-Triple Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2790906 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details