Capital Lighting, Inc. POR-8976-30-WAVE-NCKL Bathroom Fixtures-Three Lights 750114

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 13.25 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Product Name: Three Light Wall Sconce Category: Bend Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 10.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 13.25 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Product Name: Three Light Wall Sconce Category: Bend Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 10.00

Suppliers

Company
Product
Description
Supplier Links
POR-8976-30-WAVE-NCKL Bathroom Fixtures-Three Lights - 750114 - Capital Lighting, Inc.
Columbus, OH, USA
POR-8976-30-WAVE-NCKL Bathroom Fixtures-Three Lights
750114
POR-8976-30-WAVE-NCKL Bathroom Fixtures-Three Lights 750114
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 13.25 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Product Name: Three Light Wall Sconce Category: Bend Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 10.00

PRODUCT DETAILS / SPECS
Width/Dia: 26.50
Height: 13.25
Extension: 7
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Nickel
Product Name: Three Light Wall Sconce
Category: Bend
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 10.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 750114
Product Name POR-8976-30-WAVE-NCKL Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2001381 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details