Capital Lighting, Inc. POR-8978-40-CHKR-DBRZ Mid. Chandeliers-Glass Up 750107

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.70 Height: 29.75 Bulb Type: Medium Qty: 8 Wattage: 100 Finish: Dark Bronze Product Name: Eight Light Chandelier Category: Bend Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx5`` Dia.
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.70 Height: 29.75 Bulb Type: Medium Qty: 8 Wattage: 100 Finish: Dark Bronze Product Name: Eight Light Chandelier Category: Bend Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx5`` Dia.

Suppliers

Company
Product
Description
Supplier Links
POR-8978-40-CHKR-DBRZ Mid. Chandeliers-Glass Up - 750107 - Capital Lighting, Inc.
Columbus, OH, USA
POR-8978-40-CHKR-DBRZ Mid. Chandeliers-Glass Up
750107
POR-8978-40-CHKR-DBRZ Mid. Chandeliers-Glass Up 750107
PRODUCT DETAILS / SPECS Width/Dia: 30.70 Height: 29.75 Bulb Type: Medium Qty: 8 Wattage: 100 Finish: Dark Bronze Product Name: Eight Light Chandelier Category: Bend Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx5`` Dia.

PRODUCT DETAILS / SPECS
Width/Dia: 30.70
Height: 29.75
Bulb
Type: Medium
Qty: 8
Wattage: 100
Finish: Dark Bronze
Product Name: Eight Light Chandelier
Category: Bend
Shipped Via: FedEx Ground
Safety Listing: Damp
Canopy: .75`` Hx5`` Dia.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 750107
Product Name POR-8978-40-CHKR-DBRZ Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details