Capital Lighting, Inc. Sconces-Double Candle 750066

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 15.00 Length 15.00 Extension: 6.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Polished Chrome Weight: 10 Product Name: Two Light Wall Sconce UPC: 633779004018 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 15.00 Length 15.00 Extension: 6.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Polished Chrome Weight: 10 Product Name: Two Light Wall Sconce UPC: 633779004018 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
Sconces-Double Candle - 750066 - Capital Lighting, Inc.
Columbus, OH, USA
Sconces-Double Candle
750066
Sconces-Double Candle 750066
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 15.00 Length 15.00 Extension: 6.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Polished Chrome Weight: 10 Product Name: Two Light Wall Sconce UPC: 633779004018 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 15.00
Length 15.00
Extension: 6.5
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Polished Chrome
Weight: 10
Product Name: Two Light Wall Sconce
UPC: 633779004018
Category: Wall Sconce
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 750066
Product Name Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 2856560 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 49mm(L)
View Details