Capital Lighting, Inc. 8718-66 Exterior -Wall Mount 749997

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 18.25 Extension: 9 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Black Product Name: Two Light Outdoor Fixture Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 18.25 Extension: 9 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Black Product Name: Two Light Outdoor Fixture Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
8718-66 Exterior -Wall Mount - 749997 - Capital Lighting, Inc.
Columbus, OH, USA
8718-66 Exterior -Wall Mount
749997
8718-66 Exterior -Wall Mount 749997
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 18.25 Extension: 9 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Black Product Name: Two Light Outdoor Fixture Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 18.25
Extension: 9
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Black
Product Name: Two Light Outdoor Fixture
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 749997
Product Name 8718-66 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2234476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details