Capital Lighting, Inc. 8718-91 Exterior -Wall Mount 749994

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 18.25 Extension: 9 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique Bronze Product Name: Two Light Outdoor Fixture Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 18.25 Extension: 9 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique Bronze Product Name: Two Light Outdoor Fixture Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
8718-91 Exterior -Wall Mount - 749994 - Capital Lighting, Inc.
Columbus, OH, USA
8718-91 Exterior -Wall Mount
749994
8718-91 Exterior -Wall Mount 749994
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 18.25 Extension: 9 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique Bronze Product Name: Two Light Outdoor Fixture Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 18.25
Extension: 9
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Antique Bronze
Product Name: Two Light Outdoor Fixture
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 749994
Product Name 8718-91 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details