Capital Lighting, Inc. 8811-57 Exterior -Wall Mount 749975

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 22.50 Extension: 11.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Roman Bronze Product Name: Three Light Outdoor Fixture Glass: Clear Seeded
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 22.50 Extension: 11.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Roman Bronze Product Name: Three Light Outdoor Fixture Glass: Clear Seeded

Suppliers

Company
Product
Description
Supplier Links
8811-57 Exterior -Wall Mount - 749975 - Capital Lighting, Inc.
Columbus, OH, USA
8811-57 Exterior -Wall Mount
749975
8811-57 Exterior -Wall Mount 749975
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 22.50 Extension: 11.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Roman Bronze Product Name: Three Light Outdoor Fixture Glass: Clear Seeded

PRODUCT DETAILS / SPECS
Width/Dia: 9.75
Height: 22.50
Extension: 11.75
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Roman Bronze
Product Name: Three Light Outdoor Fixture
Glass: Clear Seeded

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 749975
Product Name 8811-57 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.23 m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details