Capital Lighting, Inc. 8810-57 Exterior -Wall Mount 749972

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 13.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Roman Bronze Product Name: One Light Outdoor Fixture Glass: Clear Seeded
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 13.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Roman Bronze Product Name: One Light Outdoor Fixture Glass: Clear Seeded

Suppliers

Company
Product
Description
Supplier Links
8810-57 Exterior -Wall Mount - 749972 - Capital Lighting, Inc.
Columbus, OH, USA
8810-57 Exterior -Wall Mount
749972
8810-57 Exterior -Wall Mount 749972
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 13.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Roman Bronze Product Name: One Light Outdoor Fixture Glass: Clear Seeded

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 13.00
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Roman Bronze
Product Name: One Light Outdoor Fixture
Glass: Clear Seeded

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 749972
Product Name 8810-57 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 286506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details