Capital Lighting, Inc. 8847-94 Exterior -Wall Mount 749963

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 17.25 Extension: 9.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Heritage Glass: Straight Optic Mouth Blown
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 17.25 Extension: 9.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Heritage Glass: Straight Optic Mouth Blown

Suppliers

Company
Product
Description
Supplier Links
8847-94 Exterior -Wall Mount - 749963 - Capital Lighting, Inc.
Columbus, OH, USA
8847-94 Exterior -Wall Mount
749963
8847-94 Exterior -Wall Mount 749963
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 17.25 Extension: 9.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Heritage Glass: Straight Optic Mouth Blown

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 17.25
Extension: 9.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Heritage
Glass: Straight Optic Mouth Blown

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 749963
Product Name 8847-94 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details