Capital Lighting, Inc. 8841-94 Exterior -Wall Mount 749948

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 26.00 Extension: 11 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Heritage Glass: Straight Optic Mouth Blown
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 26.00 Extension: 11 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Heritage Glass: Straight Optic Mouth Blown

Suppliers

Company
Product
Description
Supplier Links
8841-94 Exterior -Wall Mount - 749948 - Capital Lighting, Inc.
Columbus, OH, USA
8841-94 Exterior -Wall Mount
749948
8841-94 Exterior -Wall Mount 749948
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 26.00 Extension: 11 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Heritage Glass: Straight Optic Mouth Blown

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 26.00
Extension: 11
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Heritage
Glass: Straight Optic Mouth Blown

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 749948
Product Name 8841-94 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details