Capital Lighting, Inc. 8816-57 Exterior -Post/Pier Head 749946

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 24.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Roman Bronze Product Name: Four Light Outdoor Fixture Glass: Clear Seeded
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 24.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Roman Bronze Product Name: Four Light Outdoor Fixture Glass: Clear Seeded

Suppliers

Company
Product
Description
Supplier Links
8816-57 Exterior -Post/Pier Head - 749946 - Capital Lighting, Inc.
Columbus, OH, USA
8816-57 Exterior -Post/Pier Head
749946
8816-57 Exterior -Post/Pier Head 749946
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 24.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Roman Bronze Product Name: Four Light Outdoor Fixture Glass: Clear Seeded

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 24.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Roman Bronze
Product Name: Four Light Outdoor Fixture
Glass: Clear Seeded

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 749946
Product Name 8816-57 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details