Capital Lighting, Inc. 8886-A39 Exterior -Post/Pier Head 749918

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 26.00 Bulb Qty: 4 Wattage: 60 Finish: Spanish Iron Product Name: Four Light Outdoor Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 26.00 Bulb Qty: 4 Wattage: 60 Finish: Spanish Iron Product Name: Four Light Outdoor Fixture

Suppliers

Company
Product
Description
Supplier Links
8886-A39 Exterior -Post/Pier Head - 749918 - Capital Lighting, Inc.
Columbus, OH, USA
8886-A39 Exterior -Post/Pier Head
749918
8886-A39 Exterior -Post/Pier Head 749918
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 26.00 Bulb Qty: 4 Wattage: 60 Finish: Spanish Iron Product Name: Four Light Outdoor Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 26.00
Bulb
Qty: 4
Wattage: 60
Finish: Spanish Iron
Product Name: Four Light Outdoor Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 749918
Product Name 8886-A39 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1813814 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 873mm(L)
View Details