PRODUCT DETAILS / SPECS
Width/Dia: 8.75
Height: 22.75
Bulb
Qty: 3
Wattage: 40
Finish: Spanish Iron
Product Name: Three Light Post
Glass: Elegant Champagne Hammered
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 749915 |
| Product Name | 8885-A39 Exterior -Post/Pier Head |
| Application | Residential; Outdoor |