Capital Lighting, Inc. 8881-A39 Exterior -Wall Mount 749913

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 28.00 Extension: 11 Bulb Qty: 2 Wattage: 60 Finish: Spanish Iron Product Name: Two Light Outdoor Fixture Glass: Elegant Champagne Hammered
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 28.00 Extension: 11 Bulb Qty: 2 Wattage: 60 Finish: Spanish Iron Product Name: Two Light Outdoor Fixture Glass: Elegant Champagne Hammered

Suppliers

Company
Product
Description
Supplier Links
8881-A39 Exterior -Wall Mount - 749913 - Capital Lighting, Inc.
Columbus, OH, USA
8881-A39 Exterior -Wall Mount
749913
8881-A39 Exterior -Wall Mount 749913
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 28.00 Extension: 11 Bulb Qty: 2 Wattage: 60 Finish: Spanish Iron Product Name: Two Light Outdoor Fixture Glass: Elegant Champagne Hammered

PRODUCT DETAILS / SPECS
Width/Dia: 8.75
Height: 28.00
Extension: 11
Bulb
Qty: 2
Wattage: 60
Finish: Spanish Iron
Product Name: Two Light Outdoor Fixture
Glass: Elegant Champagne Hammered

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 749913
Product Name 8881-A39 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2105502 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details