Capital Lighting, Inc. 8884-A39 Exterior -Hanging 749912

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 32.00 Bulb Qty: 5 Wattage: 60 Finish: Spanish Iron Product Name: Five Light Outdoor Fixture Glass: Elegant Champagne Hammered
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 32.00 Bulb Qty: 5 Wattage: 60 Finish: Spanish Iron Product Name: Five Light Outdoor Fixture Glass: Elegant Champagne Hammered

Suppliers

Company
Product
Description
Supplier Links
8884-A39 Exterior -Hanging - 749912 - Capital Lighting, Inc.
Columbus, OH, USA
8884-A39 Exterior -Hanging
749912
8884-A39 Exterior -Hanging 749912
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 32.00 Bulb Qty: 5 Wattage: 60 Finish: Spanish Iron Product Name: Five Light Outdoor Fixture Glass: Elegant Champagne Hammered

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 32.00
Bulb
Qty: 5
Wattage: 60
Finish: Spanish Iron
Product Name: Five Light Outdoor Fixture
Glass: Elegant Champagne Hammered

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 749912
Product Name 8884-A39 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details