PRODUCT DETAILS / SPECS
Width/Dia: 20.75
Height: 15.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Natural Iron
Weight: 18.6
Product Name: Three Light Semi-Flush
UPC: 46335878532
Category: Semi-Flush
Shipped Via: UPS Oversize
Safety Listing: Interior
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 749863 |
| Product Name | 9192-NI Semi-Flush Mts.-Bowl Style |
| Application | Residential |