Capital Lighting, Inc. 2216TZG Mid. Chandeliers-Glass Up 749769

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 32.50 Bulb Type: Medium Qty: 6 Wattage: 25 Finish: Tannery Bronze Weight: 36 Product Name: Six Light Chandelier UPC: 783927118873 Category: Chandeliers Glass: Citrine Shipped Via: UPS Safety Rating: cUL Chain: 36`` Wire: 99``
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 32.50 Bulb Type: Medium Qty: 6 Wattage: 25 Finish: Tannery Bronze Weight: 36 Product Name: Six Light Chandelier UPC: 783927118873 Category: Chandeliers Glass: Citrine Shipped Via: UPS Safety Rating: cUL Chain: 36`` Wire: 99``

Suppliers

Company
Product
Description
Supplier Links
2216TZG Mid. Chandeliers-Glass Up - 749769 - Capital Lighting, Inc.
Columbus, OH, USA
2216TZG Mid. Chandeliers-Glass Up
749769
2216TZG Mid. Chandeliers-Glass Up 749769
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 32.50 Bulb Type: Medium Qty: 6 Wattage: 25 Finish: Tannery Bronze Weight: 36 Product Name: Six Light Chandelier UPC: 783927118873 Category: Chandeliers Glass: Citrine Shipped Via: UPS Safety Rating: cUL Chain: 36`` Wire: 99``

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 32.50
Bulb
Type: Medium
Qty: 6
Wattage: 25
Finish: Tannery Bronze
Weight: 36
Product Name: Six Light Chandelier
UPC: 783927118873
Category: Chandeliers
Glass: Citrine
Shipped Via: UPS
Safety Rating: cUL
Chain: 36``
Wire: 99``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 749769
Product Name 2216TZG Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2061278 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details