Capital Lighting, Inc. 2304TZG Mid. Chandeliers-Glass Up 749767

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 23.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Tannery Bronze Weight: 17 Product Name: Nine Light Chandelier UPC: 783927133050 Category: Chandeliers Glass: Citrine Shipped Via: UPS Safety Rating: cUL Chain: 36`` Wire: 161``
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 23.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Tannery Bronze Weight: 17 Product Name: Nine Light Chandelier UPC: 783927133050 Category: Chandeliers Glass: Citrine Shipped Via: UPS Safety Rating: cUL Chain: 36`` Wire: 161``

Suppliers

Company
Product
Description
Supplier Links
2304TZG Mid. Chandeliers-Glass Up - 749767 - Capital Lighting, Inc.
Columbus, OH, USA
2304TZG Mid. Chandeliers-Glass Up
749767
2304TZG Mid. Chandeliers-Glass Up 749767
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 23.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Tannery Bronze Weight: 17 Product Name: Nine Light Chandelier UPC: 783927133050 Category: Chandeliers Glass: Citrine Shipped Via: UPS Safety Rating: cUL Chain: 36`` Wire: 161``

PRODUCT DETAILS / SPECS
Width/Dia: 18.50
Height: 23.50
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Tannery Bronze
Weight: 17
Product Name: Nine Light Chandelier
UPC: 783927133050
Category: Chandeliers
Glass: Citrine
Shipped Via: UPS
Safety Rating: cUL
Chain: 36``
Wire: 161``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 749767
Product Name 2304TZG Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2869550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details