Capital Lighting, Inc. 2703TZG Mini Pendants-Chain 749764

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 14.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Tannery Bronze Weight: 3.25 Product Name: One Light Mini Pendant UPC: 783927119542 Category: Mini Pendants Glass: Citrine Shipped Via: UPS Safety Rating: cUL Chain: 36`` Wire: 112``
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 14.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Tannery Bronze Weight: 3.25 Product Name: One Light Mini Pendant UPC: 783927119542 Category: Mini Pendants Glass: Citrine Shipped Via: UPS Safety Rating: cUL Chain: 36`` Wire: 112``

Suppliers

Company
Product
Description
Supplier Links
2703TZG Mini Pendants-Chain - 749764 - Capital Lighting, Inc.
Columbus, OH, USA
2703TZG Mini Pendants-Chain
749764
2703TZG Mini Pendants-Chain 749764
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 14.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Tannery Bronze Weight: 3.25 Product Name: One Light Mini Pendant UPC: 783927119542 Category: Mini Pendants Glass: Citrine Shipped Via: UPS Safety Rating: cUL Chain: 36`` Wire: 112``

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 14.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Tannery Bronze
Weight: 3.25
Product Name: One Light Mini Pendant
UPC: 783927119542
Category: Mini Pendants
Glass: Citrine
Shipped Via: UPS
Safety Rating: cUL
Chain: 36``
Wire: 112``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 749764
Product Name 2703TZG Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.23 m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details