Capital Lighting, Inc. 5215TZG Bathroom Fixtures-Two Lights 749761

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 10.00 Length 10.00 Extension: 7.37 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Tannery Bronze Weight: 4.25 Product Name: Two Light Wall Mounted Bath Light UPC: 783927121637 Category: Wall Mounted Bath Fixture Glass: Citrine Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 10.00 Length 10.00 Extension: 7.37 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Tannery Bronze Weight: 4.25 Product Name: Two Light Wall Mounted Bath Light UPC: 783927121637 Category: Wall Mounted Bath Fixture Glass: Citrine Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
5215TZG Bathroom Fixtures-Two Lights - 749761 - Capital Lighting, Inc.
Columbus, OH, USA
5215TZG Bathroom Fixtures-Two Lights
749761
5215TZG Bathroom Fixtures-Two Lights 749761
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 10.00 Length 10.00 Extension: 7.37 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Tannery Bronze Weight: 4.25 Product Name: Two Light Wall Mounted Bath Light UPC: 783927121637 Category: Wall Mounted Bath Fixture Glass: Citrine Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 10.00
Length 10.00
Extension: 7.37
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Tannery Bronze
Weight: 4.25
Product Name: Two Light Wall Mounted Bath Light
UPC: 783927121637
Category: Wall Mounted Bath Fixture
Glass: Citrine
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 749761
Product Name 5215TZG Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2892206 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details