Capital Lighting, Inc. 3278AP Pendants-Bowl Style 749757

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 21.00 Bulb Type: Medium Qty: 3 Wattage: 50 Finish: Antique Pewter Weight: 12 Product Name: Three Light Inverted Pendant UPC: 783927127752 Category: Inverted Pendant Glass: Satin etched white Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 21.00 Bulb Type: Medium Qty: 3 Wattage: 50 Finish: Antique Pewter Weight: 12 Product Name: Three Light Inverted Pendant UPC: 783927127752 Category: Inverted Pendant Glass: Satin etched white Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
3278AP Pendants-Bowl Style - 749757 - Capital Lighting, Inc.
Columbus, OH, USA
3278AP Pendants-Bowl Style
749757
3278AP Pendants-Bowl Style 749757
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 21.00 Bulb Type: Medium Qty: 3 Wattage: 50 Finish: Antique Pewter Weight: 12 Product Name: Three Light Inverted Pendant UPC: 783927127752 Category: Inverted Pendant Glass: Satin etched white Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 21.00
Bulb
Type: Medium
Qty: 3
Wattage: 50
Finish: Antique Pewter
Weight: 12
Product Name: Three Light Inverted Pendant
UPC: 783927127752
Category: Inverted Pendant
Glass: Satin etched white
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 749757
Product Name 3278AP Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details