Capital Lighting, Inc. 2978OZ Island/Pool Table-2 Light Bar 749755

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 17.50 Length 17.50 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Olde Bronze Weight: 14 Product Name: Two Light Island Light UPC: 783927127738 Category: Island Light Glass: Sunset Marble Shipped Via: UPS Safety Rating: cUL Wire: 93``
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 17.50 Length 17.50 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Olde Bronze Weight: 14 Product Name: Two Light Island Light UPC: 783927127738 Category: Island Light Glass: Sunset Marble Shipped Via: UPS Safety Rating: cUL Wire: 93``

Suppliers

Company
Product
Description
Supplier Links
2978OZ Island/Pool Table-2 Light Bar - 749755 - Capital Lighting, Inc.
Columbus, OH, USA
2978OZ Island/Pool Table-2 Light Bar
749755
2978OZ Island/Pool Table-2 Light Bar 749755
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 17.50 Length 17.50 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Olde Bronze Weight: 14 Product Name: Two Light Island Light UPC: 783927127738 Category: Island Light Glass: Sunset Marble Shipped Via: UPS Safety Rating: cUL Wire: 93``

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 17.50
Length 17.50
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: Olde Bronze
Weight: 14
Product Name: Two Light Island Light
UPC: 783927127738
Category: Island Light
Glass: Sunset Marble
Shipped Via: UPS
Safety Rating: cUL
Wire: 93``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 749755
Product Name 2978OZ Island/Pool Table-2 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details