Capital Lighting, Inc. 3813TZG Island/Pool Table-2 Light Bar 749745

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.50 Height: 11.50 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Tannery Bronze Weight: 10 Product Name: Two Light Island Light UPC: 783927131155 Category: Island Light Glass: Citrine Shipped Via: UPS Safety Rating: cUL Chain: 36`` Wire: 100``
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.50 Height: 11.50 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Tannery Bronze Weight: 10 Product Name: Two Light Island Light UPC: 783927131155 Category: Island Light Glass: Citrine Shipped Via: UPS Safety Rating: cUL Chain: 36`` Wire: 100``

Suppliers

Company
Product
Description
Supplier Links
3813TZG Island/Pool Table-2 Light Bar - 749745 - Capital Lighting, Inc.
Columbus, OH, USA
3813TZG Island/Pool Table-2 Light Bar
749745
3813TZG Island/Pool Table-2 Light Bar 749745
PRODUCT DETAILS / SPECS Width/Dia: 29.50 Height: 11.50 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Tannery Bronze Weight: 10 Product Name: Two Light Island Light UPC: 783927131155 Category: Island Light Glass: Citrine Shipped Via: UPS Safety Rating: cUL Chain: 36`` Wire: 100``

PRODUCT DETAILS / SPECS
Width/Dia: 29.50
Height: 11.50
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: Tannery Bronze
Weight: 10
Product Name: Two Light Island Light
UPC: 783927131155
Category: Island Light
Glass: Citrine
Shipped Via: UPS
Safety Rating: cUL
Chain: 36``
Wire: 100``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 749745
Product Name 3813TZG Island/Pool Table-2 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 360075 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1565mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details