Capital Lighting, Inc. 8415TZG Flush Mounts-Bowl Style 749739

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 9.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Tannery Bronze Weight: 11 Product Name: Three Light Flush Mount UPC: 783927120692 Category: Flush Mount Incandescent Glass: Citrine Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 9.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Tannery Bronze Weight: 11 Product Name: Three Light Flush Mount UPC: 783927120692 Category: Flush Mount Incandescent Glass: Citrine Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
8415TZG Flush Mounts-Bowl Style - 749739 - Capital Lighting, Inc.
Columbus, OH, USA
8415TZG Flush Mounts-Bowl Style
749739
8415TZG Flush Mounts-Bowl Style 749739
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 9.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Tannery Bronze Weight: 11 Product Name: Three Light Flush Mount UPC: 783927120692 Category: Flush Mount Incandescent Glass: Citrine Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 9.00
Bulb
Type: Medium
Qty: 3
Wattage: 75
Finish: Tannery Bronze
Weight: 11
Product Name: Three Light Flush Mount
UPC: 783927120692
Category: Flush Mount Incandescent
Glass: Citrine
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 749739
Product Name 8415TZG Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details