Capital Lighting, Inc. 9186-NI Mid. Chandeliers-Candle 749696

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 31.25 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Natural Iron Weight: 50.95 Product Name: Six Light Island UPC: 46335878495 Category: Island Pendant Shipped Via: UPS Oversize Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 31.25 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Natural Iron Weight: 50.95 Product Name: Six Light Island UPC: 46335878495 Category: Island Pendant Shipped Via: UPS Oversize Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
9186-NI Mid. Chandeliers-Candle - 749696 - Capital Lighting, Inc.
Columbus, OH, USA
9186-NI Mid. Chandeliers-Candle
749696
9186-NI Mid. Chandeliers-Candle 749696
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 31.25 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Natural Iron Weight: 50.95 Product Name: Six Light Island UPC: 46335878495 Category: Island Pendant Shipped Via: UPS Oversize Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 31.50
Height: 31.25
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Natural Iron
Weight: 50.95
Product Name: Six Light Island
UPC: 46335878495
Category: Island Pendant
Shipped Via: UPS Oversize
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 749696
Product Name 9186-NI Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details