Capital Lighting, Inc. 9015LZ Exterior -Wall Mount 749466

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 23.00 Extension: 13 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Legacy Bronze Weight: 9.1 Product Name: One Light Outdoor Fixture UPC: 783927134132 Category: Outdoor Wall Bracket Glass: Textured Linen Seedy Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 23.00 Extension: 13 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Legacy Bronze Weight: 9.1 Product Name: One Light Outdoor Fixture UPC: 783927134132 Category: Outdoor Wall Bracket Glass: Textured Linen Seedy Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
9015LZ Exterior -Wall Mount - 749466 - Capital Lighting, Inc.
Columbus, OH, USA
9015LZ Exterior -Wall Mount
749466
9015LZ Exterior -Wall Mount 749466
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 23.00 Extension: 13 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Legacy Bronze Weight: 9.1 Product Name: One Light Outdoor Fixture UPC: 783927134132 Category: Outdoor Wall Bracket Glass: Textured Linen Seedy Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 23.00
Extension: 13
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Legacy Bronze
Weight: 9.1
Product Name: One Light Outdoor Fixture
UPC: 783927134132
Category: Outdoor Wall Bracket
Glass: Textured Linen Seedy
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 749466
Product Name 9015LZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2869545 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
Ingress Protection(IP) Rating Against Moisture 4
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details