Capital Lighting, Inc. 9013LZ Exterior -Wall Mount 749463

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 19.00 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Legacy Bronze Weight: 5.7 Product Name: One Light Outdoor Fixture UPC: 783927134118 Category: Outdoor Wall Bracket Glass: Textured Linen Seedy Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 19.00 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Legacy Bronze Weight: 5.7 Product Name: One Light Outdoor Fixture UPC: 783927134118 Category: Outdoor Wall Bracket Glass: Textured Linen Seedy Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
9013LZ Exterior -Wall Mount - 749463 - Capital Lighting, Inc.
Columbus, OH, USA
9013LZ Exterior -Wall Mount
749463
9013LZ Exterior -Wall Mount 749463
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 19.00 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Legacy Bronze Weight: 5.7 Product Name: One Light Outdoor Fixture UPC: 783927134118 Category: Outdoor Wall Bracket Glass: Textured Linen Seedy Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 19.00
Extension: 11
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Legacy Bronze
Weight: 5.7
Product Name: One Light Outdoor Fixture
UPC: 783927134118
Category: Outdoor Wall Bracket
Glass: Textured Linen Seedy
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 749463
Product Name 9013LZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details