Capital Lighting, Inc. 9815LZ Exterior -Hanging 749460

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 19.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Legacy Bronze Weight: 8.3 Product Name: One Light Outdoor Fixture UPC: 783927134156 Category: Outdoor Ceiling Glass: Textured Linen Seedy Shipped Via: UPS Safety Rating: cUL Chain: 36`` Wire: 25``
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 19.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Legacy Bronze Weight: 8.3 Product Name: One Light Outdoor Fixture UPC: 783927134156 Category: Outdoor Ceiling Glass: Textured Linen Seedy Shipped Via: UPS Safety Rating: cUL Chain: 36`` Wire: 25``

Suppliers

Company
Product
Description
Supplier Links
9815LZ Exterior -Hanging - 749460 - Capital Lighting, Inc.
Columbus, OH, USA
9815LZ Exterior -Hanging
749460
9815LZ Exterior -Hanging 749460
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 19.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Legacy Bronze Weight: 8.3 Product Name: One Light Outdoor Fixture UPC: 783927134156 Category: Outdoor Ceiling Glass: Textured Linen Seedy Shipped Via: UPS Safety Rating: cUL Chain: 36`` Wire: 25``

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 19.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Legacy Bronze
Weight: 8.3
Product Name: One Light Outdoor Fixture
UPC: 783927134156
Category: Outdoor Ceiling
Glass: Textured Linen Seedy
Shipped Via: UPS
Safety Rating: cUL
Chain: 36``
Wire: 25``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 749460
Product Name 9815LZ Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details