Capital Lighting, Inc. 9130AGZ Exterior -Wall Mount 749456

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 16.00 Extension: 10.5 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Aged Bronze Weight: 11 Product Name: One Light Wall Bracket UPC: 783927131346 Category: Outdoor Wall Bracket Glass: Textured Linen Seedy Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 16.00 Extension: 10.5 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Aged Bronze Weight: 11 Product Name: One Light Wall Bracket UPC: 783927131346 Category: Outdoor Wall Bracket Glass: Textured Linen Seedy Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
9130AGZ Exterior -Wall Mount - 749456 - Capital Lighting, Inc.
Columbus, OH, USA
9130AGZ Exterior -Wall Mount
749456
9130AGZ Exterior -Wall Mount 749456
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 16.00 Extension: 10.5 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Aged Bronze Weight: 11 Product Name: One Light Wall Bracket UPC: 783927131346 Category: Outdoor Wall Bracket Glass: Textured Linen Seedy Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 16.00
Extension: 10.5
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Aged Bronze
Weight: 11
Product Name: One Light Wall Bracket
UPC: 783927131346
Category: Outdoor Wall Bracket
Glass: Textured Linen Seedy
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 749456
Product Name 9130AGZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2863965 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details