Capital Lighting, Inc. 9129AGZ Exterior -Wall Mount 749453

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 13.50 Extension: 11.5 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Aged Bronze Weight: 7.4 Product Name: One Light Outdoor Fixture UPC: 783927131339 Category: Outdoor Wall Bracket Glass: Textured Linen Seedy Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 13.50 Extension: 11.5 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Aged Bronze Weight: 7.4 Product Name: One Light Outdoor Fixture UPC: 783927131339 Category: Outdoor Wall Bracket Glass: Textured Linen Seedy Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
9129AGZ Exterior -Wall Mount - 749453 - Capital Lighting, Inc.
Columbus, OH, USA
9129AGZ Exterior -Wall Mount
749453
9129AGZ Exterior -Wall Mount 749453
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 13.50 Extension: 11.5 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Aged Bronze Weight: 7.4 Product Name: One Light Outdoor Fixture UPC: 783927131339 Category: Outdoor Wall Bracket Glass: Textured Linen Seedy Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 13.50
Extension: 11.5
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Aged Bronze
Weight: 7.4
Product Name: One Light Outdoor Fixture
UPC: 783927131339
Category: Outdoor Wall Bracket
Glass: Textured Linen Seedy
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 749453
Product Name 9129AGZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details