Capital Lighting, Inc. 9830AGZ Exterior -Ceiling Mount 749428

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 5.50 Length 5.50 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Aged Bronze Weight: 8 Product Name: Two Light Outdoor Fixture UPC: 783927131728 Category: Outdoor Ceiling Glass: Textured Linen Seedy Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 5.50 Length 5.50 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Aged Bronze Weight: 8 Product Name: Two Light Outdoor Fixture UPC: 783927131728 Category: Outdoor Ceiling Glass: Textured Linen Seedy Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
9830AGZ Exterior -Ceiling Mount - 749428 - Capital Lighting, Inc.
Columbus, OH, USA
9830AGZ Exterior -Ceiling Mount
749428
9830AGZ Exterior -Ceiling Mount 749428
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 5.50 Length 5.50 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Aged Bronze Weight: 8 Product Name: Two Light Outdoor Fixture UPC: 783927131728 Category: Outdoor Ceiling Glass: Textured Linen Seedy Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 5.50
Length 5.50
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: Aged Bronze
Weight: 8
Product Name: Two Light Outdoor Fixture
UPC: 783927131728
Category: Outdoor Ceiling
Glass: Textured Linen Seedy
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 749428
Product Name 9830AGZ Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 2318111 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details