Capital Lighting, Inc. 9528OZ Exterior -Post/Pier Head 749422

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 17.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Olde Bronze Weight: 8.25 Product Name: One Light Outdoor Fixture UPC: 783927130684 Category: Outdoor Post Lanterns Glass: Light Umber Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 17.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Olde Bronze Weight: 8.25 Product Name: One Light Outdoor Fixture UPC: 783927130684 Category: Outdoor Post Lanterns Glass: Light Umber Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
9528OZ Exterior -Post/Pier Head - 749422 - Capital Lighting, Inc.
Columbus, OH, USA
9528OZ Exterior -Post/Pier Head
749422
9528OZ Exterior -Post/Pier Head 749422
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 17.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Olde Bronze Weight: 8.25 Product Name: One Light Outdoor Fixture UPC: 783927130684 Category: Outdoor Post Lanterns Glass: Light Umber Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 17.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Olde Bronze
Weight: 8.25
Product Name: One Light Outdoor Fixture
UPC: 783927130684
Category: Outdoor Post Lanterns
Glass: Light Umber
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 749422
Product Name 9528OZ Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Grow Lights - 2410009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 38mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
Ingress Protection(IP) Rating Against Moisture 0
View Details