Capital Lighting, Inc. 9427OZ Exterior -Wall Mount 749421

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.00 Extension: 5.63 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Olde Bronze Weight: 3.75 Product Name: One Light Outdoor Fixture UPC: 783927131278 Category: Outdoor Wall Bracket Glass: Light Umber Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.00 Extension: 5.63 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Olde Bronze Weight: 3.75 Product Name: One Light Outdoor Fixture UPC: 783927131278 Category: Outdoor Wall Bracket Glass: Light Umber Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
9427OZ Exterior -Wall Mount - 749421 - Capital Lighting, Inc.
Columbus, OH, USA
9427OZ Exterior -Wall Mount
749421
9427OZ Exterior -Wall Mount 749421
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.00 Extension: 5.63 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Olde Bronze Weight: 3.75 Product Name: One Light Outdoor Fixture UPC: 783927131278 Category: Outdoor Wall Bracket Glass: Light Umber Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 9.00
Extension: 5.63
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Olde Bronze
Weight: 3.75
Product Name: One Light Outdoor Fixture
UPC: 783927131278
Category: Outdoor Wall Bracket
Glass: Light Umber
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 749421
Product Name 9427OZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details