Capital Lighting, Inc. 4564-SI Bathroom Fixtures-Four Lights 749235

Description
PRODUCT DETAILS / SPECS Width/Dia: 47.50 Height: 5.75 Length 5.75 Extension: 4 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Silver Sand Weight: 15 Product Name: Four Light Bath Bar UPC: 46335871687 Category: Bath/Vanity/Wall Sconces Glass: Frosted Shipped Via: UPS Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 47.50 Height: 5.75 Length 5.75 Extension: 4 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Silver Sand Weight: 15 Product Name: Four Light Bath Bar UPC: 46335871687 Category: Bath/Vanity/Wall Sconces Glass: Frosted Shipped Via: UPS Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
4564-SI Bathroom Fixtures-Four Lights - 749235 - Capital Lighting, Inc.
Columbus, OH, USA
4564-SI Bathroom Fixtures-Four Lights
749235
4564-SI Bathroom Fixtures-Four Lights 749235
PRODUCT DETAILS / SPECS Width/Dia: 47.50 Height: 5.75 Length 5.75 Extension: 4 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Silver Sand Weight: 15 Product Name: Four Light Bath Bar UPC: 46335871687 Category: Bath/Vanity/Wall Sconces Glass: Frosted Shipped Via: UPS Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 47.50
Height: 5.75
Length 5.75
Extension: 4
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Silver Sand
Weight: 15
Product Name: Four Light Bath Bar
UPC: 46335871687
Category: Bath/Vanity/Wall Sconces
Glass: Frosted
Shipped Via: UPS
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 749235
Product Name 4564-SI Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details