Capital Lighting, Inc. 4563-SI Bathroom Fixtures-Three Lights 749232

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.50 Height: 5.75 Length 5.75 Extension: 4 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Silver Sand Weight: 12 Product Name: Three Light Bath Bar UPC: 46335871656 Category: Bath/Vanity/Wall Sconces Glass: Frosted Shipped Via: UPS Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.50 Height: 5.75 Length 5.75 Extension: 4 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Silver Sand Weight: 12 Product Name: Three Light Bath Bar UPC: 46335871656 Category: Bath/Vanity/Wall Sconces Glass: Frosted Shipped Via: UPS Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
4563-SI Bathroom Fixtures-Three Lights - 749232 - Capital Lighting, Inc.
Columbus, OH, USA
4563-SI Bathroom Fixtures-Three Lights
749232
4563-SI Bathroom Fixtures-Three Lights 749232
PRODUCT DETAILS / SPECS Width/Dia: 36.50 Height: 5.75 Length 5.75 Extension: 4 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Silver Sand Weight: 12 Product Name: Three Light Bath Bar UPC: 46335871656 Category: Bath/Vanity/Wall Sconces Glass: Frosted Shipped Via: UPS Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 36.50
Height: 5.75
Length 5.75
Extension: 4
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Silver Sand
Weight: 12
Product Name: Three Light Bath Bar
UPC: 46335871656
Category: Bath/Vanity/Wall Sconces
Glass: Frosted
Shipped Via: UPS
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 749232
Product Name 4563-SI Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details