Capital Lighting, Inc. 4963-CH Bathroom Fixtures-Three Lights 749215

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 8.25 Length 8.25 Extension: 10 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Weight: 9.2 Product Name: Three Light Bath Bar UPC: 46335844506 Category: Bath/Vanity/Wall Sconces Glass: Satin Opal Shipped Via: UPS Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 8.25 Length 8.25 Extension: 10 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Weight: 9.2 Product Name: Three Light Bath Bar UPC: 46335844506 Category: Bath/Vanity/Wall Sconces Glass: Satin Opal Shipped Via: UPS Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
4963-CH Bathroom Fixtures-Three Lights - 749215 - Capital Lighting, Inc.
Columbus, OH, USA
4963-CH Bathroom Fixtures-Three Lights
749215
4963-CH Bathroom Fixtures-Three Lights 749215
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 8.25 Length 8.25 Extension: 10 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Weight: 9.2 Product Name: Three Light Bath Bar UPC: 46335844506 Category: Bath/Vanity/Wall Sconces Glass: Satin Opal Shipped Via: UPS Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 26.50
Height: 8.25
Length 8.25
Extension: 10
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Chrome
Weight: 9.2
Product Name: Three Light Bath Bar
UPC: 46335844506
Category: Bath/Vanity/Wall Sconces
Glass: Satin Opal
Shipped Via: UPS
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 749215
Product Name 4963-CH Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2838347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details