Capital Lighting, Inc. 4967-CH Bathroom Fixtures-Two Lights 749209

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 8.25 Length 8.25 Extension: 10 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chrome Weight: 6 Product Name: Two Light Bath Bar UPC: 46335844520 Category: Bath/Vanity/Wall Sconces Glass: Satin Opal Shipped Via: UPS Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 8.25 Length 8.25 Extension: 10 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chrome Weight: 6 Product Name: Two Light Bath Bar UPC: 46335844520 Category: Bath/Vanity/Wall Sconces Glass: Satin Opal Shipped Via: UPS Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
4967-CH Bathroom Fixtures-Two Lights - 749209 - Capital Lighting, Inc.
Columbus, OH, USA
4967-CH Bathroom Fixtures-Two Lights
749209
4967-CH Bathroom Fixtures-Two Lights 749209
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 8.25 Length 8.25 Extension: 10 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chrome Weight: 6 Product Name: Two Light Bath Bar UPC: 46335844520 Category: Bath/Vanity/Wall Sconces Glass: Satin Opal Shipped Via: UPS Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 17.50
Height: 8.25
Length 8.25
Extension: 10
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Chrome
Weight: 6
Product Name: Two Light Bath Bar
UPC: 46335844520
Category: Bath/Vanity/Wall Sconces
Glass: Satin Opal
Shipped Via: UPS
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 749209
Product Name 4967-CH Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details